Vishay Intertechnology, Inc. Through Hole Resistors CMF5528K700DHRE

Description
28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5528K700DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700DHRE-ND
Through Hole Resistors CMF5528K700DHRE-ND
28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5528K700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5528K700DHRE
Metal Film Resistors - CMF5528K700DHRE
Metal Film Resistors - Through Hole 28.7Kohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 28.7Kohm .5% 50PPM 1/4W

Supplier's Site
Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2230
Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2230
Resistor,Metal Film,28.7KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,28.7KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700DHRE-ND CMF5528K700DHRE 41C2230
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details