Vishay Intertechnology, Inc. Metal Film Resistors - CMF5528K700DHR6

Description
Metal Film Resistors - Through Hole 1/4watt 28.7Kohms 0.5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 28.7Kohms 0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5528K700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5528K700DHR6
Metal Film Resistors - CMF5528K700DHR6
Metal Film Resistors - Through Hole 1/4watt 28.7Kohms 0.5%

Metal Film Resistors - Through Hole 1/4watt 28.7Kohms 0.5%

Supplier's Site
Through Hole Resistors - CMF5528K700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700DHR6-ND
Through Hole Resistors CMF5528K700DHR6-ND
28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2231
Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2231
Resistor,Metal Film,28.7KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,28.7KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700DHR6 CMF5528K700DHR6-ND 41C2231
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details