Vishay Intertechnology, Inc. RES 28.7K OHM 1/2W 0.5% AXIAL CMF5528K700DHEB

Description
RES 28.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/2W 0.5% AXIAL - CMF5528K700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/2W 0.5% AXIAL
CMF5528K700DHEB
RES 28.7K OHM 1/2W 0.5% AXIAL CMF5528K700DHEB
RES 28.7Kohm 1/2W 0.5% AXIAL

RES 28.7Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700DHEB-ND
Through Hole Resistors CMF5528K700DHEB-ND
28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.7K .5% T-2 Eb E3 Vishay - 68P5196 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7K .5% T-2 Eb E3 Vishay
68P5196
Cmf-55 28.7K .5% T-2 Eb E3 Vishay 68P5196
CMF-55 28.7K .5% T-2 EB e3

CMF-55 28.7K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700DHEB CMF5528K700DHEB-ND 68P5196
Product Name RES 28.7K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28.7K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details