Vishay Intertechnology, Inc. RES 28.7K OHM 1/2W 0.5% AXIAL CMF5528K700DHEA

Description
RES 28.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/2W 0.5% AXIAL - CMF5528K700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/2W 0.5% AXIAL
CMF5528K700DHEA
RES 28.7K OHM 1/2W 0.5% AXIAL CMF5528K700DHEA
RES 28.7Kohm 1/2W 0.5% AXIAL

RES 28.7Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700DHEA-ND
Through Hole Resistors CMF5528K700DHEA-ND
28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.7K .5% T-2 Ea E3 Vishay - 68P5195 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7K .5% T-2 Ea E3 Vishay
68P5195
Cmf-55 28.7K .5% T-2 Ea E3 Vishay 68P5195
CMF-55 28.7K .5% T-2 EA e3

CMF-55 28.7K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700DHEA CMF5528K700DHEA-ND 68P5195
Product Name RES 28.7K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28.7K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details