Vishay Intertechnology, Inc. RES 28.7K OHM 1/2W 0.5% AXIAL CMF5528K700DHBF

Description
RES 28.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/2W 0.5% AXIAL - CMF5528K700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/2W 0.5% AXIAL
CMF5528K700DHBF
RES 28.7K OHM 1/2W 0.5% AXIAL CMF5528K700DHBF
RES 28.7Kohm 1/2W 0.5% AXIAL

RES 28.7Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700DHBF-ND
Through Hole Resistors CMF5528K700DHBF-ND
28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2229
Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2229
Resistor,Metal Film,28.7KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,28.7KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700DHBF CMF5528K700DHBF-ND 41C2229
Product Name RES 28.7K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,28.7Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers