Vishay Intertechnology, Inc. Metal Film Resistors - CMF5528K700BHEK

Description
Metal Film Resistors - Through Hole CMF-55 28.7K .1% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 28.7K .1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5528K700BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5528K700BHEK
Metal Film Resistors - CMF5528K700BHEK
Metal Film Resistors - Through Hole CMF-55 28.7K .1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 28.7K .1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF5528K700BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700BHEK-ND
Through Hole Resistors CMF5528K700BHEK-ND
28.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28.7K .1% T-2 Ek E3 Vishay - 68P5193 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28.7K .1% T-2 Ek E3 Vishay
68P5193
Cmf-55 28.7K .1% T-2 Ek E3 Vishay 68P5193
CMF-55 28.7K .1% T-2 EK e3

CMF-55 28.7K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700BHEK CMF5528K700BHEK-ND 68P5193
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 28.7K .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details