Vishay Intertechnology, Inc. RES 28.7K OHM 1/2W 0.1% AXIAL CMF5528K700BERE70

Description
RES 28.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/2W 0.1% AXIAL - CMF5528K700BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/2W 0.1% AXIAL
CMF5528K700BERE70
RES 28.7K OHM 1/2W 0.1% AXIAL CMF5528K700BERE70
RES 28.7Kohm 1/2W 0.1% AXIAL

RES 28.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K700BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700BERE70-ND
Through Hole Resistors CMF5528K700BERE70-ND
28.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 28.7 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2224 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 28.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2224
Cmf55, 28.7 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2224
CMF55, 28.7 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 28.7 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700BERE70 CMF5528K700BERE70-ND 41C2224
Product Name RES 28.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 28.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details