Vishay Intertechnology, Inc. Through Hole Resistors CMF5528K700BER670

Description
28.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5528K700BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K700BER670-ND
Through Hole Resistors CMF5528K700BER670-ND
28.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28.7K OHM 1/2W 0.1% AXIAL - CMF5528K700BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/2W 0.1% AXIAL
CMF5528K700BER670
RES 28.7K OHM 1/2W 0.1% AXIAL CMF5528K700BER670
RES 28.7Kohm 1/2W 0.1% AXIAL

RES 28.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,287Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,287Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2225
Resistor,metal Film,287Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2225
Resistor,Metal Film,287KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,287KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K700BER670-ND CMF5528K700BER670 41C2225
Product Name Through Hole Resistors RES 28.7K OHM 1/2W 0.1% AXIAL Resistor,metal Film,287Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details