Vishay Intertechnology, Inc. RES 28.0K OHM 1% 50PPM 1/2W CMF5528K000FHEB

Description
RES 28.0Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 28.0Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1% 50PPM 1/2W - CMF5528K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1% 50PPM 1/2W
CMF5528K000FHEB
RES 28.0K OHM 1% 50PPM 1/2W CMF5528K000FHEB
RES 28.0Kohm 1% 50PPM 1/2W

RES 28.0Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF28.0KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.0KHFTR-ND
Through Hole Resistors CMF28.0KHFTR-ND
28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF28.0KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.0KHFCT-ND
Through Hole Resistors CMF28.0KHFCT-ND
28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28K 1% T-2 Eb E3 Vishay - 68P5161 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28K 1% T-2 Eb E3 Vishay
68P5161
Cmf-55 28K 1% T-2 Eb E3 Vishay 68P5161
CMF-55 28K 1% T-2 EB e3

CMF-55 28K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K000FHEB CMF28.0KHFTR-ND 68P5161
Product Name RES 28.0K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 28K 1% T-2 Eb E3 Vishay
Resistance Range 28000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details