Vishay Intertechnology, Inc. RES 28K OHM 1/2W 0.5% AXIAL CMF5528K000DHEB

Description
RES 28Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/2W 0.5% AXIAL - CMF5528K000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/2W 0.5% AXIAL
CMF5528K000DHEB
RES 28K OHM 1/2W 0.5% AXIAL CMF5528K000DHEB
RES 28Kohm 1/2W 0.5% AXIAL

RES 28Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K000DHEB-ND
Through Hole Resistors CMF5528K000DHEB-ND
28 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28K .5% T-2 Eb E3 Vishay - 68P5158 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28K .5% T-2 Eb E3 Vishay
68P5158
Cmf-55 28K .5% T-2 Eb E3 Vishay 68P5158
CMF-55 28K .5% T-2 EB e3

CMF-55 28K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K000DHEB CMF5528K000DHEB-ND 68P5158
Product Name RES 28K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details