Vishay Intertechnology, Inc. RES 28K OHM 1/2W 0.5% AXIAL CMF5528K000DHEA

Description
RES 28Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/2W 0.5% AXIAL - CMF5528K000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/2W 0.5% AXIAL
CMF5528K000DHEA
RES 28K OHM 1/2W 0.5% AXIAL CMF5528K000DHEA
RES 28Kohm 1/2W 0.5% AXIAL

RES 28Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K000DHEA-ND
Through Hole Resistors CMF5528K000DHEA-ND
28 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28K .5% T-2 Ea E3 Vishay - 68P5157 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28K .5% T-2 Ea E3 Vishay
68P5157
Cmf-55 28K .5% T-2 Ea E3 Vishay 68P5157
CMF-55 28K .5% T-2 EA e3

CMF-55 28K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K000DHEA CMF5528K000DHEA-ND 68P5157
Product Name RES 28K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 28K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details