Vishay Intertechnology, Inc. RES 28K OHM 1/2W 0.1% AXIAL CMF5528K000BHEB

Description
RES 28Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/2W 0.1% AXIAL - CMF5528K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/2W 0.1% AXIAL
CMF5528K000BHEB
RES 28K OHM 1/2W 0.1% AXIAL CMF5528K000BHEB
RES 28Kohm 1/2W 0.1% AXIAL

RES 28Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5528K000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5528K000BHEB-ND
Through Hole Resistors CMF5528K000BHEB-ND
28 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 28K .1% T-2 Eb E3 Vishay - 68P5155 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 28K .1% T-2 Eb E3 Vishay
68P5155
Cmf-55 28K .1% T-2 Eb E3 Vishay 68P5155
CMF-55 28K .1% T-2 EB e3

CMF-55 28K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5528K000BHEB CMF5528K000BHEB-ND 68P5155
Product Name RES 28K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 28K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details