Vishay Intertechnology, Inc. Through Hole Resistors CMF55287R00FKR6

Description
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55287R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287R00FKR6-ND
Through Hole Resistors CMF55287R00FKR6-ND
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 287 OHM 1/2W 1% AXIAL - CMF55287R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/2W 1% AXIAL
CMF55287R00FKR6
RES 287 OHM 1/2W 1% AXIAL CMF55287R00FKR6
RES 287ohm 1/2W 1% AXIAL

RES 287ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,287Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,287Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2342
Resistor,metal Film,287Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2342
Resistor,Metal Film,287Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,287Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00FKR6-ND CMF55287R00FKR6 41C2342
Product Name Through Hole Resistors RES 287 OHM 1/2W 1% AXIAL Resistor,metal Film,287Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details