Vishay Intertechnology, Inc. Through Hole Resistors CMF55287R00FKBF

Description
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55287R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287R00FKBF-ND
Through Hole Resistors CMF55287R00FKBF-ND
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 287 OHM 1/2W 1% AXIAL - CMF55287R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/2W 1% AXIAL
CMF55287R00FKBF
RES 287 OHM 1/2W 1% AXIAL CMF55287R00FKBF
RES 287ohm 1/2W 1% AXIAL

RES 287ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,287Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,287Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2340
Resistor,metal Film,287Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2340
Resistor,Metal Film,287Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,287Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00FKBF-ND CMF55287R00FKBF 41C2340
Product Name Through Hole Resistors RES 287 OHM 1/2W 1% AXIAL Resistor,metal Film,287Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details