Vishay Intertechnology, Inc. RES 287 OHM 1/2W 1% AXIAL CMF55287R00FHEB

Description
RES 287ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/2W 1% AXIAL - CMF55287R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/2W 1% AXIAL
CMF55287R00FHEB
RES 287 OHM 1/2W 1% AXIAL CMF55287R00FHEB
RES 287ohm 1/2W 1% AXIAL

RES 287ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF287HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF287HFCT-ND
Through Hole Resistors CMF287HFCT-ND
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF287HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF287HFTR-ND
Through Hole Resistors CMF287HFTR-ND
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 287 1% T-2 Eb E3 Vishay - 68P5290 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 287 1% T-2 Eb E3 Vishay
68P5290
Cmf-55 287 1% T-2 Eb E3 Vishay 68P5290
CMF-55 287 1% T-2 EB e3

CMF-55 287 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00FHEB CMF287HFCT-ND 68P5290
Product Name RES 287 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 287 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers