Vishay Intertechnology, Inc. RES 287 OHM 1/2W 1% AXIAL CMF55287R00FHEA

Description
RES 287ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/2W 1% AXIAL - CMF55287R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/2W 1% AXIAL
CMF55287R00FHEA
RES 287 OHM 1/2W 1% AXIAL CMF55287R00FHEA
RES 287ohm 1/2W 1% AXIAL

RES 287ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55287R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287R00FHEA-ND
Through Hole Resistors CMF55287R00FHEA-ND
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 287 1% T-2 Ea E3 Vishay - 68P5289 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 287 1% T-2 Ea E3 Vishay
68P5289
Cmf-55 287 1% T-2 Ea E3 Vishay 68P5289
CMF-55 287 1% T-2 EA e3

CMF-55 287 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00FHEA CMF55287R00FHEA-ND 68P5289
Product Name RES 287 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 287 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details