Vishay Intertechnology, Inc. RES 287 OHM 1/2W 1% AXIAL CMF55287R00FHBF70

Description
RES 287ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/2W 1% AXIAL - CMF55287R00FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/2W 1% AXIAL
CMF55287R00FHBF70
RES 287 OHM 1/2W 1% AXIAL CMF55287R00FHBF70
RES 287ohm 1/2W 1% AXIAL

RES 287ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55287R00FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287R00FHBF70-ND
Through Hole Resistors CMF55287R00FHBF70-ND
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 287 1% T-2 B14 Vishay - 68P5288 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 287 1% T-2 B14 Vishay
68P5288
Cmf-55-70 287 1% T-2 B14 Vishay 68P5288
CMF-55-70 287 1% T-2 B14

CMF-55-70 287 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00FHBF70 CMF55287R00FHBF70-ND 68P5288
Product Name RES 287 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 287 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details