Vishay Intertechnology, Inc. Through Hole Resistors CMF55287R00BER6

Description
287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55287R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287R00BER6-ND
Through Hole Resistors CMF55287R00BER6-ND
287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 287 OHM 1/2W 0.1% AXIAL - CMF55287R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/2W 0.1% AXIAL
CMF55287R00BER6
RES 287 OHM 1/2W 0.1% AXIAL CMF55287R00BER6
RES 287ohm 1/2W 0.1% AXIAL

RES 287ohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,287Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2321 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,287Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2321
Resistor,metal Film,287Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2321
Resistor,Metal Film,287Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,287Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00BER6-ND CMF55287R00BER6 41C2321
Product Name Through Hole Resistors RES 287 OHM 1/2W 0.1% AXIAL Resistor,metal Film,287Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details