Vishay Intertechnology, Inc. Through Hole Resistors CMF55287R00BEEB70

Description
287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55287R00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287R00BEEB70-ND
Through Hole Resistors CMF55287R00BEEB70-ND
287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 287 OHM 1/2W 0.1% AXIAL - CMF55287R00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/2W 0.1% AXIAL
CMF55287R00BEEB70
RES 287 OHM 1/2W 0.1% AXIAL CMF55287R00BEEB70
RES 287ohm 1/2W 0.1% AXIAL

RES 287ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 287 .1% T-9 Eb E3 Vishay - 68P5282 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 287 .1% T-9 Eb E3 Vishay
68P5282
Cmf-55-70 287 .1% T-9 Eb E3 Vishay 68P5282
CMF-55-70 287 .1% T-9 EB e3

CMF-55-70 287 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287R00BEEB70-ND CMF55287R00BEEB70 68P5282
Product Name Through Hole Resistors RES 287 OHM 1/2W 0.1% AXIAL Cmf-55-70 287 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details