Vishay Intertechnology, Inc. RES 287K OHM 1% 50PPM 1/2W CMF55287K00FHEB

Description
RES 287Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 287Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1% 50PPM 1/2W - CMF55287K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1% 50PPM 1/2W
CMF55287K00FHEB
RES 287K OHM 1% 50PPM 1/2W CMF55287K00FHEB
RES 287Kohm 1% 50PPM 1/2W

RES 287Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF287KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF287KHFTR-ND
Through Hole Resistors CMF287KHFTR-ND
287 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF287KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF287KHFCT-ND
Through Hole Resistors CMF287KHFCT-ND
287 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 287K 1% T-2 Eb E3 Vishay - 68P5274 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 287K 1% T-2 Eb E3 Vishay
68P5274
Cmf-55 287K 1% T-2 Eb E3 Vishay 68P5274
CMF-55 287K 1% T-2 EB e3

CMF-55 287K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287K00FHEB CMF287KHFTR-ND 68P5274
Product Name RES 287K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 287K 1% T-2 Eb E3 Vishay
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers