Metal Film Resistors - Through Hole
CMF55, 287 kOhm, +/- 1 Percent, 25 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF55287K00FER7 | 41C2308 |
| Product Name | Metal Film Resistors - | Cmf55, 287 Kohm, +/1 Percent, 25 Ppm Vishay |
| Technology / Construction | MetalFilm |