Vishay Intertechnology, Inc. RES 287K OHM 1/2W 0.5% AXIAL CMF55287K00DHRE

Description
RES 287Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/2W 0.5% AXIAL - CMF55287K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/2W 0.5% AXIAL
CMF55287K00DHRE
RES 287K OHM 1/2W 0.5% AXIAL CMF55287K00DHRE
RES 287Kohm 1/2W 0.5% AXIAL

RES 287Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55287K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287K00DHRE-ND
Through Hole Resistors CMF55287K00DHRE-ND
287 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 287K .5% T-2 R36 Vishay - 68P5272 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 287K .5% T-2 R36 Vishay
68P5272
Cmf-55 287K .5% T-2 R36 Vishay 68P5272
CMF-55 287K .5% T-2 R36

CMF-55 287K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287K00DHRE CMF55287K00DHRE-ND 68P5272
Product Name RES 287K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 287K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details