Vishay Intertechnology, Inc. RES 287K OHM 1/2W 0.1% AXIAL CMF55287K00BHRE

Description
RES 287Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/2W 0.1% AXIAL - CMF55287K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/2W 0.1% AXIAL
CMF55287K00BHRE
RES 287K OHM 1/2W 0.1% AXIAL CMF55287K00BHRE
RES 287Kohm 1/2W 0.1% AXIAL

RES 287Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55287K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287K00BHRE-ND
Through Hole Resistors CMF55287K00BHRE-ND
287 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 287K .1% T-2 R36 Vishay - 68P5269 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 287K .1% T-2 R36 Vishay
68P5269
Cmf-55 287K .1% T-2 R36 Vishay 68P5269
CMF-55 287K .1% T-2 R36

CMF-55 287K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287K00BHRE CMF55287K00BHRE-ND 68P5269
Product Name RES 287K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 287K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details