Vishay Intertechnology, Inc. Through Hole Resistors CMF55287K00BHR6

Description
287 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
287 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55287K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287K00BHR6-ND
Through Hole Resistors CMF55287K00BHR6-ND
287 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 287K OHM 1/2W 0.1% AXIAL - CMF55287K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/2W 0.1% AXIAL
CMF55287K00BHR6
RES 287K OHM 1/2W 0.1% AXIAL CMF55287K00BHR6
RES 287Kohm 1/2W 0.1% AXIAL

RES 287Kohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55287K00BHR6-ND CMF55287K00BHR6
Product Name Through Hole Resistors RES 287K OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details