Vishay Intertechnology, Inc. RES 287K OHM 1/2W 0.1% AXIAL CMF55287K00BERE70

Description
RES 287Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/2W 0.1% AXIAL - CMF55287K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/2W 0.1% AXIAL
CMF55287K00BERE70
RES 287K OHM 1/2W 0.1% AXIAL CMF55287K00BERE70
RES 287Kohm 1/2W 0.1% AXIAL

RES 287Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55287K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55287K00BERE70-ND
Through Hole Resistors CMF55287K00BERE70-ND
287 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 287 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2286 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 287 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2286
Cmf55, 287 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2286
CMF55, 287 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 287 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55287K00BERE70 CMF55287K00BERE70-ND 41C2286
Product Name RES 287K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 287 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details