Vishay Intertechnology, Inc. RES 284K OHM 1/2W 0.1% AXIAL CMF55284K00BERE

Description
RES 284Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 284Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 284K OHM 1/2W 0.1% AXIAL - CMF55284K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 284K OHM 1/2W 0.1% AXIAL
CMF55284K00BERE
RES 284K OHM 1/2W 0.1% AXIAL CMF55284K00BERE
RES 284Kohm 1/2W 0.1% AXIAL

RES 284Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55284K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55284K00BERE-ND
Through Hole Resistors CMF55284K00BERE-ND
284 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

284 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55284K00BERE CMF55284K00BERE-ND
Product Name RES 284K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 284000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details