Vishay Intertechnology, Inc. Through Hole Resistors CMF55284K00BER6

Description
284 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
284 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55284K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55284K00BER6-ND
Through Hole Resistors CMF55284K00BER6-ND
284 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

284 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 284K OHM 1/2W 0.1% AXIAL - CMF55284K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 284K OHM 1/2W 0.1% AXIAL
CMF55284K00BER6
RES 284K OHM 1/2W 0.1% AXIAL CMF55284K00BER6
RES 284Kohm 1/2W 0.1% AXIAL

RES 284Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,284Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,284Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2281
Resistor,metal Film,284Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2281
Resistor,Metal Film,284KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,284KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55284K00BER6-ND CMF55284K00BER6 41C2281
Product Name Through Hole Resistors RES 284K OHM 1/2W 0.1% AXIAL Resistor,metal Film,284Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details