Vishay Intertechnology, Inc. Through Hole Resistors CMF55280R00FKRE70

Description
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55280R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280R00FKRE70-ND
Through Hole Resistors CMF55280R00FKRE70-ND
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 280 OHM 1/2W 1% AXIAL - CMF55280R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/2W 1% AXIAL
CMF55280R00FKRE70
RES 280 OHM 1/2W 1% AXIAL CMF55280R00FKRE70
RES 280ohm 1/2W 1% AXIAL

RES 280ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 280 1% T-1 R36 Vishay - 68P5249 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 280 1% T-1 R36 Vishay
68P5249
Cmf-55-70 280 1% T-1 R36 Vishay 68P5249
CMF-55-70 280 1% T-1 R36

CMF-55-70 280 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280R00FKRE70-ND CMF55280R00FKRE70 68P5249
Product Name Through Hole Resistors RES 280 OHM 1/2W 1% AXIAL Cmf-55-70 280 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details