Vishay Intertechnology, Inc. RES 280 OHM 1/2W 1% AXIAL CMF55280R00FHEK

Description
RES 280ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/2W 1% AXIAL - CMF55280R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/2W 1% AXIAL
CMF55280R00FHEK
RES 280 OHM 1/2W 1% AXIAL CMF55280R00FHEK
RES 280ohm 1/2W 1% AXIAL

RES 280ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55280R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280R00FHEK-ND
Through Hole Resistors CMF55280R00FHEK-ND
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 280 1% T-2 Ek E3 Vishay - 68P5246 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 280 1% T-2 Ek E3 Vishay
68P5246
Cmf-55 280 1% T-2 Ek E3 Vishay 68P5246
CMF-55 280 1% T-2 EK e3

CMF-55 280 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280R00FHEK CMF55280R00FHEK-ND 68P5246
Product Name RES 280 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 280 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details