Vishay Intertechnology, Inc. Through Hole Resistors CMF55280R00FHEB

Description
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF280HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF280HFTR-ND
Through Hole Resistors CMF280HFTR-ND
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF280HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF280HFCT-ND
Through Hole Resistors CMF280HFCT-ND
280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 280 OHM 1/2W 1% AXIAL - CMF55280R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/2W 1% AXIAL
CMF55280R00FHEB
RES 280 OHM 1/2W 1% AXIAL CMF55280R00FHEB
RES 280ohm 1/2W 1% AXIAL

RES 280ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 280 1% T-2 Eb E3 Vishay - 68P5245 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 280 1% T-2 Eb E3 Vishay
68P5245
Cmf-55 280 1% T-2 Eb E3 Vishay 68P5245
CMF-55 280 1% T-2 EB e3

CMF-55 280 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF280HFTR-ND CMF55280R00FHEB 68P5245
Product Name Through Hole Resistors RES 280 OHM 1/2W 1% AXIAL Cmf-55 280 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers