Vishay Intertechnology, Inc. Through Hole Resistors CMF55280R00DHBF

Description
280 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
280 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55280R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280R00DHBF-ND
Through Hole Resistors CMF55280R00DHBF-ND
280 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 280 OHM 1/2W 0.5% AXIAL - CMF55280R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/2W 0.5% AXIAL
CMF55280R00DHBF
RES 280 OHM 1/2W 0.5% AXIAL CMF55280R00DHBF
RES 280ohm 1/2W 0.5% AXIAL

RES 280ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 280 .5% T-2 B14 Vishay - 68P5244 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 280 .5% T-2 B14 Vishay
68P5244
Cmf-55 280 .5% T-2 B14 Vishay 68P5244
CMF-55 280 .5% T-2 B14

CMF-55 280 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280R00DHBF-ND CMF55280R00DHBF 68P5244
Product Name Through Hole Resistors RES 280 OHM 1/2W 0.5% AXIAL Cmf-55 280 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details