Vishay Intertechnology, Inc. RES 280 OHM 1/2W 0.1% AXIAL CMF55280R00BHR6

Description
RES 280ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/2W 0.1% AXIAL - CMF55280R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/2W 0.1% AXIAL
CMF55280R00BHR6
RES 280 OHM 1/2W 0.1% AXIAL CMF55280R00BHR6
RES 280ohm 1/2W 0.1% AXIAL

RES 280ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55280R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280R00BHR6-ND
Through Hole Resistors CMF55280R00BHR6-ND
280 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 280 .1% T-2 Re6 Vishay - 68P5243 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 280 .1% T-2 Re6 Vishay
68P5243
Cmf-55 280 .1% T-2 Re6 Vishay 68P5243
CMF-55 280 .1% T-2 RE6

CMF-55 280 .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280R00BHR6 CMF55280R00BHR6-ND 68P5243
Product Name RES 280 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 280 .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details