Vishay Intertechnology, Inc. RES 280 OHM 1/2W 0.1% AXIAL CMF55280R00BEBF

Description
RES 280ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/2W 0.1% AXIAL - CMF55280R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/2W 0.1% AXIAL
CMF55280R00BEBF
RES 280 OHM 1/2W 0.1% AXIAL CMF55280R00BEBF
RES 280ohm 1/2W 0.1% AXIAL

RES 280ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55280R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280R00BEBF-ND
Through Hole Resistors CMF55280R00BEBF-ND
280 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,280Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2275 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,280Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2275
Resistor,metal Film,280Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2275
Resistor,Metal Film,280Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,280Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280R00BEBF CMF55280R00BEBF-ND 41C2275
Product Name RES 280 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,280Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details