Vishay Intertechnology, Inc. RES 280K OHM 1/2W 1% AXIAL CMF55280K00FKEA70

Description
RES 280Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 280Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/2W 1% AXIAL - CMF55280K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/2W 1% AXIAL
CMF55280K00FKEA70
RES 280K OHM 1/2W 1% AXIAL CMF55280K00FKEA70
RES 280Kohm 1/2W 1% AXIAL

RES 280Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55280K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280K00FKEA70-ND
Through Hole Resistors CMF55280K00FKEA70-ND
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 280K 1% T-1 Ea E3 Vishay - 68P5230 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 280K 1% T-1 Ea E3 Vishay
68P5230
Cmf-55-70 280K 1% T-1 Ea E3 Vishay 68P5230
CMF-55-70 280K 1% T-1 EA e3

CMF-55-70 280K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280K00FKEA70 CMF55280K00FKEA70-ND 68P5230
Product Name RES 280K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 280K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers