Vishay Intertechnology, Inc. Through Hole Resistors CMF55280K00FHRE70

Description
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55280K00FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280K00FHRE70-ND
Through Hole Resistors CMF55280K00FHRE70-ND
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55280K00FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55280K00FHRE70
Metal Film Resistors - CMF55280K00FHRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 280 Kohm, +/1 Percent, 50 Ppm Vishay - 41C2270 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 280 Kohm, +/1 Percent, 50 Ppm Vishay
41C2270
Cmf55, 280 Kohm, +/1 Percent, 50 Ppm Vishay 41C2270
CMF55, 280 kOhm, +/- 1 Percent, 50 ppm

CMF55, 280 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280K00FHRE70-ND CMF55280K00FHRE70 41C2270
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 280 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details