Vishay Intertechnology, Inc. Through Hole Resistors CMF55280K00FHR670

Description
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55280K00FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280K00FHR670-ND
Through Hole Resistors CMF55280K00FHR670-ND
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55280K00FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55280K00FHR670
Metal Film Resistors - CMF55280K00FHR670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C2271
Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C2271
Resistor,Metal Film,2.8MOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.8MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280K00FHR670-ND CMF55280K00FHR670 41C2271
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.8Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers