Vishay Intertechnology, Inc. RES 280K OHM 1% 50PPM 1/2W CMF55280K00FHEB

Description
RES 280Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 280Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1% 50PPM 1/2W - CMF55280K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1% 50PPM 1/2W
CMF55280K00FHEB
RES 280K OHM 1% 50PPM 1/2W CMF55280K00FHEB
RES 280Kohm 1% 50PPM 1/2W

RES 280Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF280KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF280KHFTR-ND
Through Hole Resistors CMF280KHFTR-ND
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF280KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF280KHFCT-ND
Through Hole Resistors CMF280KHFCT-ND
280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 280K 1% T-2 Eb E3 Vishay - 68P5228 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 280K 1% T-2 Eb E3 Vishay
68P5228
Cmf-55 280K 1% T-2 Eb E3 Vishay 68P5228
CMF-55 280K 1% T-2 EB e3

CMF-55 280K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280K00FHEB CMF280KHFTR-ND 68P5228
Product Name RES 280K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 280K 1% T-2 Eb E3 Vishay
Resistance Range 280000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details