Vishay Intertechnology, Inc. Through Hole Resistors CMF55280K00DHR6

Description
280 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
280 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55280K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280K00DHR6-ND
Through Hole Resistors CMF55280K00DHR6-ND
280 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 280K OHM 1/2W 0.5% AXIAL - CMF55280K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/2W 0.5% AXIAL
CMF55280K00DHR6
RES 280K OHM 1/2W 0.5% AXIAL CMF55280K00DHR6
RES 280Kohm 1/2W 0.5% AXIAL

RES 280Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,280Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,280Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2266
Resistor,metal Film,280Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2266
Resistor,Metal Film,280KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,280KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280K00DHR6-ND CMF55280K00DHR6 41C2266
Product Name Through Hole Resistors RES 280K OHM 1/2W 0.5% AXIAL Resistor,metal Film,280Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers