Vishay Intertechnology, Inc. RES 280K OHM 1/2W 0.1% AXIAL CMF55280K00BEEA

Description
RES 280Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 280Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/2W 0.1% AXIAL - CMF55280K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/2W 0.1% AXIAL
CMF55280K00BEEA
RES 280K OHM 1/2W 0.1% AXIAL CMF55280K00BEEA
RES 280Kohm 1/2W 0.1% AXIAL

RES 280Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55280K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55280K00BEEA-ND
Through Hole Resistors CMF55280K00BEEA-ND
280 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 280K .1% T-9 Ea E3 Vishay - 68P5221 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 280K .1% T-9 Ea E3 Vishay
68P5221
Cmf-55 280K .1% T-9 Ea E3 Vishay 68P5221
CMF-55 280K .1% T-9 EA e3

CMF-55 280K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55280K00BEEA CMF55280K00BEEA-ND 68P5221
Product Name RES 280K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 280K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details