Vishay Intertechnology, Inc. RES 27.7 OHM 1/2W 0.5% AXIAL CMF5527R700DHEK

Description
RES 27.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 27.7ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.7 OHM 1/2W 0.5% AXIAL - CMF5527R700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.7 OHM 1/2W 0.5% AXIAL
CMF5527R700DHEK
RES 27.7 OHM 1/2W 0.5% AXIAL CMF5527R700DHEK
RES 27.7ohm 1/2W 0.5% AXIAL

RES 27.7ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527R700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R700DHEK-ND
Through Hole Resistors CMF5527R700DHEK-ND
27.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.7 .5% T-2 Ek E3 Vishay - 68P5058 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.7 .5% T-2 Ek E3 Vishay
68P5058
Cmf-55 27.7 .5% T-2 Ek E3 Vishay 68P5058
CMF-55 27.7 .5% T-2 EK e3

CMF-55 27.7 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R700DHEK CMF5527R700DHEK-ND 68P5058
Product Name RES 27.7 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 27.7 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.7 ohms 27.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details