Vishay Intertechnology, Inc. RES 27.4 OHM 1/2W 1% AXIAL CMF5527R400FKRE

Description
RES 27.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/2W 1% AXIAL - CMF5527R400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/2W 1% AXIAL
CMF5527R400FKRE
RES 27.4 OHM 1/2W 1% AXIAL CMF5527R400FKRE
RES 27.4ohm 1/2W 1% AXIAL

RES 27.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527R400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400FKRE-ND
Through Hole Resistors CMF5527R400FKRE-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,27.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2089
Resistor,metal Film,27.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2089
Resistor,Metal Film,27.4Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,27.4Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400FKRE CMF5527R400FKRE-ND 41C2089
Product Name RES 27.4 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,27.4Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details