Vishay Intertechnology, Inc. RES 27.4 OHM 1/2W 1% AXIAL CMF5527R400FKEK39

Description
RES 27.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/2W 1% AXIAL - CMF5527R400FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/2W 1% AXIAL
CMF5527R400FKEK39
RES 27.4 OHM 1/2W 1% AXIAL CMF5527R400FKEK39
RES 27.4ohm 1/2W 1% AXIAL

RES 27.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527R400FKEK39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400FKEK39-ND
Through Hole Resistors CMF5527R400FKEK39-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 27.4 1% T-1 Ek E3 Vishay - 68P5053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 27.4 1% T-1 Ek E3 Vishay
68P5053
Cmf-55-39 27.4 1% T-1 Ek E3 Vishay 68P5053
CMF-55-39 27.4 1% T-1 EK e3

CMF-55-39 27.4 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400FKEK39 CMF5527R400FKEK39-ND 68P5053
Product Name RES 27.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 27.4 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers