Vishay Intertechnology, Inc. Through Hole Resistors CMF5527R400FKEB39

Description
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527R400FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400FKEB39-ND
Through Hole Resistors CMF5527R400FKEB39-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27.4 OHM 1/2W 1% AXIAL - CMF5527R400FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/2W 1% AXIAL
CMF5527R400FKEB39
RES 27.4 OHM 1/2W 1% AXIAL CMF5527R400FKEB39
RES 27.4ohm 1/2W 1% AXIAL

RES 27.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 27.4 1% T-1 Eb E3 Vishay - 68P5052 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 27.4 1% T-1 Eb E3 Vishay
68P5052
Cmf-55-39 27.4 1% T-1 Eb E3 Vishay 68P5052
CMF-55-39 27.4 1% T-1 EB e3

CMF-55-39 27.4 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400FKEB39-ND CMF5527R400FKEB39 68P5052
Product Name Through Hole Resistors RES 27.4 OHM 1/2W 1% AXIAL Cmf-55-39 27.4 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details