Vishay Intertechnology, Inc. Through Hole Resistors CMF5527R400FKEA39

Description
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527R400FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400FKEA39-ND
Through Hole Resistors CMF5527R400FKEA39-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 27.4 ohm, THROUGH HOLE MOUNT - CMF5527R400FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 27.4 ohm, THROUGH HOLE MOUNT
CMF5527R400FKEA39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 27.4 ohm, THROUGH HOLE MOUNT CMF5527R400FKEA39
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 27.4ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 27.4ohm, THROUGH HOLE MOUNT

Supplier's Site
Cmf-55-39 27.4 1% T-1 Ea E3 Vishay - 68P5051 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 27.4 1% T-1 Ea E3 Vishay
68P5051
Cmf-55-39 27.4 1% T-1 Ea E3 Vishay 68P5051
CMF-55-39 27.4 1% T-1 EA e3

CMF-55-39 27.4 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400FKEA39-ND CMF5527R400FKEA39 68P5051
Product Name Through Hole Resistors RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 27.4 ohm, THROUGH HOLE MOUNT Cmf-55-39 27.4 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers