Vishay Intertechnology, Inc. Through Hole Resistors CMF5527R400FKBF39

Description
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527R400FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400FKBF39-ND
Through Hole Resistors CMF5527R400FKBF39-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5527R400FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5527R400FKBF39
Vishay/DaleMetal Film Resistors - CMF5527R400FKBF39
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,27.4Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.4Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2088
Resistor,metal Film,27.4Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2088
Resistor,Metal Film,27.4Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,27.4Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400FKBF39-ND CMF5527R400FKBF39 41C2088
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,27.4Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details