Vishay Intertechnology, Inc. RES 27.4 OHM 1/2W 1% AXIAL CMF5527R400FEEK

Description
RES 27.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/2W 1% AXIAL - CMF5527R400FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/2W 1% AXIAL
CMF5527R400FEEK
RES 27.4 OHM 1/2W 1% AXIAL CMF5527R400FEEK
RES 27.4ohm 1/2W 1% AXIAL

RES 27.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527R400FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400FEEK-ND
Through Hole Resistors CMF5527R400FEEK-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5527R400FEEK CMF5527R400FEEK-ND
Product Name RES 27.4 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details