Vishay Intertechnology, Inc. RES 27.4 OHM 1/2W 0.5% AXIAL CMF5527R400DEEK

Description
RES 27.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/2W 0.5% AXIAL - CMF5527R400DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/2W 0.5% AXIAL
CMF5527R400DEEK
RES 27.4 OHM 1/2W 0.5% AXIAL CMF5527R400DEEK
RES 27.4ohm 1/2W 0.5% AXIAL

RES 27.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527R400DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400DEEK-ND
Through Hole Resistors CMF5527R400DEEK-ND
27.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.4 .5% T-9 Ek E3 Vishay - 68P5045 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4 .5% T-9 Ek E3 Vishay
68P5045
Cmf-55 27.4 .5% T-9 Ek E3 Vishay 68P5045
CMF-55 27.4 .5% T-9 EK e3

CMF-55 27.4 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400DEEK CMF5527R400DEEK-ND 68P5045
Product Name RES 27.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 27.4 .5% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details