Vishay Intertechnology, Inc. Through Hole Resistors CMF5527R400BHBF

Description
27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527R400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400BHBF-ND
Through Hole Resistors CMF5527R400BHBF-ND
27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5527R400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5527R400BHBF
Metal Film Resistors - CMF5527R400BHBF
Metal Film Resistors - Through Hole CMF-55 27.4 .1% T-2 B14

Metal Film Resistors - Through Hole CMF-55 27.4 .1% T-2 B14

Supplier's Site
Cmf-55 27.4 .1% T-2 B14 Vishay - 68P5043 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4 .1% T-2 B14 Vishay
68P5043
Cmf-55 27.4 .1% T-2 B14 Vishay 68P5043
CMF-55 27.4 .1% T-2 B14

CMF-55 27.4 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400BHBF-ND CMF5527R400BHBF 68P5043
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 27.4 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details