Vishay Intertechnology, Inc. Metal Film Resistors - CMF5527R400BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5527R400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5527R400BER6
Metal Film Resistors - CMF5527R400BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5527R400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400BER6-ND
Through Hole Resistors CMF5527R400BER6-ND
27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,27.4Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.4Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2072
Resistor,metal Film,27.4Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2072
Resistor,Metal Film,27.4Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,27.4Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400BER6 CMF5527R400BER6-ND 41C2072
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,27.4Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details