Vishay Intertechnology, Inc. Through Hole Resistors CMF5527R400BEEB

Description
27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527R400BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400BEEB-ND
Through Hole Resistors CMF5527R400BEEB-ND
27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27.4 OHM 1/2W 0.1% AXIAL - CMF5527R400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/2W 0.1% AXIAL
CMF5527R400BEEB
RES 27.4 OHM 1/2W 0.1% AXIAL CMF5527R400BEEB
RES 27.4ohm 1/2W 0.1% AXIAL

RES 27.4ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 27.4 .1% T-9 Eb E3 Vishay - 68P5042 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4 .1% T-9 Eb E3 Vishay
68P5042
Cmf-55 27.4 .1% T-9 Eb E3 Vishay 68P5042
CMF-55 27.4 .1% T-9 EB e3

CMF-55 27.4 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400BEEB-ND CMF5527R400BEEB 68P5042
Product Name Through Hole Resistors RES 27.4 OHM 1/2W 0.1% AXIAL Cmf-55 27.4 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details